Protektive Pak Heat Shrink Tubing, 1.6Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power HFTW13633

Description
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power - 01P2446 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
01P2446
Heat Shrink Tubing, 1.6Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power 01P2446
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, 328FT; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:328ft; Length - Metric:100m; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 01P2446
Product Name Heat Shrink Tubing, 1.6Mm Id, Po, Black, 328Ft; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Flat Tinned Copper Braid Sleeving - 1110 - BRIM Electronics, Inc.
Specs
Sleeving Mesh / Braided Sleeving
Material Copper
Diameter 0.0460 to 3.25 inch (1.17 to 82.55 mm)
View Details
3:1 Flexible Flame Retardant Heat Shrink Tubing - Q2-3X-1 1/2-01-SS150FT - Qualtek Electronics Corp.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin; Polyolefin
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Heat Shrink Boots - 036373-000 - TE Connectivity
Specs
Sleeving Shrink Tubing
Material Fluid Resistant Modified Elastomer
Operating Temperature -75 to 150 C (-103 to 302 F)
View Details
2 suppliers
Braided Cable Sleeving - Heyco® - PennEngineering®
Specs
Sleeving Mesh / Braided Sleeving
Length 12000 inch (304800 mm)
Features Flame Retardant
View Details