Protektive Pak Insulating Tape, Rayon Cloth, 50M X 50Mm; Tape Type Pro Power GFAWHT

Description
INSULATING TAPE, RAYON CLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
Datasheet
Description
INSULATING TAPE, RAYON CLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Insulating Tape, Rayon Cloth, 50M X 50Mm; Tape Type Pro Power - 38K1588 - Newark, An Avnet Company
Chicago, IL, United States
Insulating Tape, Rayon Cloth, 50M X 50Mm; Tape Type Pro Power
38K1588
Insulating Tape, Rayon Cloth, 50M X 50Mm; Tape Type Pro Power 38K1588
INSULATING TAPE, RAYON CLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA

INSULATING TAPE, RAYON CLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Tapes
Product Number 38K1588
Product Name Insulating Tape, Rayon Cloth, 50M X 50Mm; Tape Type Pro Power
Width 1.97 inches (50.04 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Conductive Aluminum Foil Tape - ALL and ALS Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Adhesive; Single
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Width 0.3150 to 1.97 inches (8 to 50 mm)
View Details
Shiled tape ALPET series - ALPET1025E - Oak-Trees, Inc.
Specs
Type Adhesive
Width 0.0236 to 1.18 inches (0.6000 to 30 mm)
Thickness 0.0015 inches (0.0380 mm)
View Details
Double Coated Black Polyethylene Foam - 1316 - Budnick Converting, Inc.
Specs
Type Adhesive
Thickness 0.0620 inches (1.57 mm)
Adhesive PE - Polyethylene
View Details
Mitsui Masking Tape™ -  - Mitsui Chemicals America, Inc.
Mitsui Chemicals America, Inc.
Specs
Type Adhesive
Features Protective; Transparent
Adhesive Acrylic
View Details