INSULATING TAPE, RAYON CLOTH, 50M X 50MM; Tape Type:Sealing; Tape Backing Material:PE (Polyethylene) Film; Tape Width - Metric:50mm; Tape Width - Imperial:1.97"; Tape Length - Metric:50m; Tape Length - Imperial:164.04ft; Tape RoHS Compliant: NA
| Newark, An Avnet Company | |
|---|---|
| Product Category | Industrial Tapes |
| Product Number | 38K1587 |
| Product Name | Insulating Tape, Rayon Cloth, 50M X 50Mm; Tape Type Pro Power |
| Width | 1.97 inches (50.04 mm) |