Protektive Pak Extension Lead, 4Way, Black, 5M; Connector To Connector Pro Power FR4 5M

Description
EXTENSION LEAD, 4WAY, BLACK, 5M; Connector to Connector:Mains Plug, UK to 4x Mains Socket, UK; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; Cable
Description
EXTENSION LEAD, 4WAY, BLACK, 5M; Connector to Connector:Mains Plug, UK to 4x Mains Socket, UK; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; Cable

Suppliers

Company
Product
Description
Supplier Links
Extension Lead, 4Way, Black, 5M; Connector To Connector Pro Power - 18K6291 - Newark, An Avnet Company
Chicago, IL, United States
Extension Lead, 4Way, Black, 5M; Connector To Connector Pro Power
18K6291
Extension Lead, 4Way, Black, 5M; Connector To Connector Pro Power 18K6291
EXTENSION LEAD, 4WAY, BLACK, 5M; Connector to Connector:Mains Plug, UK to 4x Mains Socket, UK; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; Cable

EXTENSION LEAD, 4WAY, BLACK, 5M; Connector to Connector:Mains Plug, UK to 4x Mains Socket, UK; Cable Length - Metric:5m; Current Rating:-; Voltage Rating:-; Jacket Colour:Black; Product Range:-; Cable Length - Imperial:16ft; Cable

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 18K6291
Product Name Extension Lead, 4Way, Black, 5M; Connector To Connector Pro Power
Application Extender Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
USB + POWER - 10084088-Z0600YYLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details