HEAT SHRINK TUBING, 25.4MM ID, PO, BLACK, 50FT (15.24M); Shrink Ratio:2:1; I.D. Supplied - Imperial:1"; I.D. Supplied - Metric:25.4mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:50ft; Length - Metric:15.24m; Colour:Black RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 84N592 |
| Product Name | Heat Shrink Tubing, 25.4Mm Id, Po, Black, 50Ft (15.24M); Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |