Protektive Pak Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft (1.2M) Pcs; Shrink Ratio Pro Power FPS-048-4005-BLK

Description
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PK OF 5 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PK OF 5 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft (1.2M) Pcs; Shrink Ratio Pro Power - 03F3546 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft (1.2M) Pcs; Shrink Ratio Pro Power
03F3546
Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft (1.2M) Pcs; Shrink Ratio Pro Power 03F3546
HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PK OF 5 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

HEAT SHRINK TUBING, 19.1MM ID, PO, BLACK, PK OF 5 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.752"; I.D. Supplied - Metric:19.1mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3546
Product Name Heat Shrink Tubing, 19.1Mm Id, Po, Black, Pk Of 5 4Ft (1.2M) Pcs; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Heat Shrink Tubing 3/64
Specs
Sleeving Shrink Tubing
Material Polyolefin
Operating Temperature -55 to 135 C (-67 to 275 F)
View Details
EKL Heat Shrink Technology - ekl-heat-shrink-technology - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -48.33 to 93.33 C (-55 to 200 F)
View Details
Heat Shrink Tubing - 2345903 - RS Components, Ltd.
Specs
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Material Polyolefin
Diameter 1.5 inch (38.1 mm)
View Details
Stainless Steel Tubular Braid - 1150 - BRIM Electronics, Inc.
Specs
Material Copper
View Details