HEAT SHRINK TUBING, 9.525MM ID, PO, BLACK, PK OF 25 4FT (1.2M) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.375"; I.D. Supplied - Metric:9.525mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:4ft; Length - Metric:1.2m RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 03F3540 |
| Product Name | Heat Shrink Tubing, 9.525Mm Id, Po, Black, Pk Of 25 4Ft (1.2M) Pcs; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |