Protektive Pak Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 36 6 (152.4Mm) Pcs; Shrink Ratio Pro Power FPS-004-6036-BLK

Description
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, PK OF 36 6" (152.4MM) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
Description
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, PK OF 36 6" (152.4MM) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 36 6 (152.4Mm) Pcs; Shrink Ratio Pro Power - 03F3714 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 36 6 (152.4Mm) Pcs; Shrink Ratio Pro Power
03F3714
Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 36 6 (152.4Mm) Pcs; Shrink Ratio Pro Power 03F3714
HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, PK OF 36 6" (152.4MM) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

HEAT SHRINK TUBING, 1.6MM ID, PO, BLACK, PK OF 36 6" (152.4MM) PCS; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.063"; I.D. Supplied - Metric:1.6mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Protective Sleeving
Product Number 03F3714
Product Name Heat Shrink Tubing, 1.6Mm Id, Po, Black, Pk Of 36 6 (152.4Mm) Pcs; Shrink Ratio Pro Power
Sleeving Shrink Tubing; Heat Shrinkable Tubing
Unlock Full Specs
to access all available technical data

Similar Products

Insulating Sleeve, Non-fibrous, BiS -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Material Rubber - Synthetic
Operating Temperature -40 to 180 C (-40 to 356 F)
Diameter 0.0394 inch (1 mm)
View Details
Protective Hoses, Solid Tubing, Sleeving - 1920-1007-ND - DigiKey
Specs
Sleeving Wrap Around Sleeving
Material Nylon® / Polyamide
Operating Temperature -40 to 120 C (-40 to 248 F)
View Details
Shrink tube - 211-504 - WAGO
Specs
Sleeving Shrink Tubing
View Details
Heat Shrink Technology PSB/MSB/HSB - heat shrink technology psb msb hsb - BARTEC
Specs
Sleeving Shrink Tubing
Operating Temperature -40 to 87.78 C (-40 to 190 F)
View Details