HEAT SHRINK TUBING, 4.75MM ID, PO, BLACK, PK OF 24 6"/152.4MM PIECES; Shrink Ratio:2:1; I.D. Supplied - Imperial:0.187"; I.D. Supplied - Metric:4.75mm; Shrink Tubing / Boot Colour:Black; Length - Imperial:6"; Length - Metric:152.4mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Protective Sleeving |
| Product Number | 90N7279 |
| Product Name | Heat Shrink Tubing, 4.75Mm Id, Po, Black, Pk Of 24 6/152.4Mm Pieces; Shrink Ratio Pro Power |
| Sleeving | Shrink Tubing; Heat Shrinkable Tubing |