CABLE ID MARKERS, OVAL SLIP-ON, L, 5MM, PVC, BLACK/YELLOW, SP500; Marker Type:Slide On Pre Printed; Legend:L; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5mm; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Wire Markers and Cable Markers |
| Product Number | 24M2115 |
| Product Name | Cable Id Markers, Oval Slip-On, L, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power |