Protektive Pak Cable Id Markers, Oval Slip-On, E, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power FM1(E)

Description
CABLE ID MARKERS, OVAL SLIP-ON, E, 5MM, PVC, BLACK/YELLOW, SP500; Marker Type:Slide On Pre Printed; Legend:E; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5mm; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm RoHS Compliant: Yes
Description
CABLE ID MARKERS, OVAL SLIP-ON, E, 5MM, PVC, BLACK/YELLOW, SP500; Marker Type:Slide On Pre Printed; Legend:E; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5mm; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Id Markers, Oval Slip-On, E, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power - 24M2108 - Newark, An Avnet Company
Chicago, IL, United States
Cable Id Markers, Oval Slip-On, E, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power
24M2108
Cable Id Markers, Oval Slip-On, E, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power 24M2108
CABLE ID MARKERS, OVAL SLIP-ON, E, 5MM, PVC, BLACK/YELLOW, SP500; Marker Type:Slide On Pre Printed; Legend:E; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5mm; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm RoHS Compliant: Yes

CABLE ID MARKERS, OVAL SLIP-ON, E, 5MM, PVC, BLACK/YELLOW, SP500; Marker Type:Slide On Pre Printed; Legend:E; Legend Colour:Black; Marker Colour:Yellow; Marker Dimensions:5mm; Cable Diameter Max:6mm; Cable Diameter Min:3.5mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire Markers and Cable Markers
Product Number 24M2108
Product Name Cable Id Markers, Oval Slip-On, E, 5Mm, Pvc, Black/yellow, Sp500; Marker Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Markers - 537227 - RS Components, Ltd.
RS Components, Ltd.
Specs
Diameter 0.051 to 0.118 inch (1.3 to 3 mm)
View Details
Brim/TY™ Marker Identification Nylon Wire Ties - 110M - BRIM Electronics, Inc.
Specs
Wire & Cable Markers Wire Tie
Material Polyamide / Nylon®
Diameter 0.750 inch (19.05 mm)
View Details
Wire Marking Label Materials -  - Polyonics
Specs
Wire & Cable Markers Pre-printed Markers
Material Polyamide / Nylon®
View Details
Split Sleeve Cable Marker - 88172 - Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Actioncraft Products, Inc. / Industrial Test Equipment Co., Inc.
Specs
Wire & Cable Markers Pre-printed Markers
Material PVC
Diameter 0.375 inch (9.52 mm)
View Details