Protektive Pak Cable Clamp; Cable Clamp / Clip Type Pro Power FC-25

Description
CABLE CLAMP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:25mm; Height:10mm RoHS Compliant: Yes
Description
CABLE CLAMP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:25mm; Height:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp; Cable Clamp / Clip Type Pro Power - 24M2011 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp; Cable Clamp / Clip Type Pro Power
24M2011
Cable Clamp; Cable Clamp / Clip Type Pro Power 24M2011
CABLE CLAMP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:25mm; Height:10mm RoHS Compliant: Yes

CABLE CLAMP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:25mm; Height:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 24M2011
Product Name Cable Clamp; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Nylon Cable Clamp - 7626 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.312 inch (7.92 mm)
View Details
3 suppliers
Nylon Routing Clip - BRC - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Diameter 0.125 to 0.250 inch (3.17 to 6.35 mm)
View Details