Protektive Pak Cable Clamp; Cable Clamp / Clip Type Pro Power FC-20

Description
CABLE CLAMP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:20mm; Height:10mm RoHS Compliant: Yes
Description
CABLE CLAMP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:20mm; Height:10mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Clamp; Cable Clamp / Clip Type Pro Power - 24M2010 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamp; Cable Clamp / Clip Type Pro Power
24M2010
Cable Clamp; Cable Clamp / Clip Type Pro Power 24M2010
CABLE CLAMP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:20mm; Height:10mm RoHS Compliant: Yes

CABLE CLAMP; Cable Clamp / Clip Type:Adhesive Backed Flat Cable Clamp; Internal Diameter:-; Cable Clamp / Clip Material:PVC (Polyvinylchloride); Cable Clamp / Clip Colour:Grey; External Length:10mm; External Width:20mm; Height:10mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 24M2010
Product Name Cable Clamp; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Cable Clips & Clamps - 2414782 - RS Components, Ltd.
Specs
Type Adhesive Mount Clip; Cable clamp
Diameter 0.500 inch (12.7 mm)
Material Nylon 66
View Details
Powerpole ® Pak 5-6 Position Hardware and Cable Clamp - 115G2-BK - Anderson Power Products
Specs
Operating Temperature -20 to 105 C (-4 to 221 F)
View Details
2 suppliers
Nylon Cable Ties - Heyco® Nytye® - PennEngineering®
Specs
Color Black
Length 3.15 to 19.68 inch (80.01 to 500 mm)
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details