"SIGN ESD/STATIC 11""X8.5"" BLK/YLL"
R.S. Hughes Company carries a large selection of signs from emergency exit signs to no smoking signs. Carefully consider the designated environment for sign placement and ensure you select a properly sized sign. The overall dimensions for this product include: 11 in width and a 8.5 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help support the text or are simply used to create the message themselves. This electrical safety sign is printed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular product is built as a square. This product is written in English with the following text: ATTENTION STATIC-SAFEGUARDED WORK AREA.
| DigiKey | R. S. Hughes Company, Inc. | |
|---|---|---|
| Product Category | Safety Labels and Signs | Safety Labels and Signs |
| Product Number | ESDSIGN8.5X11-ND | SCS ESDSIGN8.5X11 |
| Product Name | Signs, Nameplates, Posters | SCS ESD Paper / Plastic Square Yellow Electrical Safety Sign - 11 in Width x 8.5 in Height - Laminated - TEXT: ATTENTION STATIC-SAFEGUARDED WORK AREA |
| Safety / Warning Type | Electrical / High Voltage |