Desco Industries, Inc. Signs, Nameplates, Posters ESDSIGN4X10

Description
"SIGN ESD/STATIC 10""X4"" BLK/YLLW"
Request a Quote Datasheet
Description
"SIGN ESD/STATIC 10""X4"" BLK/YLLW"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Signs, Nameplates, Posters - ESDSIGN4X10-ND - DigiKey
Thief River Falls, MN, United States
Signs, Nameplates, Posters
ESDSIGN4X10-ND
Signs, Nameplates, Posters ESDSIGN4X10-ND
"SIGN ESD/STATIC 10""X4"" BLK/YLLW"

"SIGN ESD/STATIC 10""X4"" BLK/YLLW"

Buy Now Datasheet
SCS ESD Paper Rectangle Yellow Electrical Safety Sign - 4 in Width x 10 in Height - TEXT: ATTENTION STATIC-SAFEGUARDED WORK AREA - SCS ESDSIGN4X10 - R. S. Hughes Company, Inc.
Sunnyvale, CA, USA
SCS ESD Paper Rectangle Yellow Electrical Safety Sign - 4 in Width x 10 in Height - TEXT: ATTENTION STATIC-SAFEGUARDED WORK AREA
SCS ESDSIGN4X10
SCS ESD Paper Rectangle Yellow Electrical Safety Sign - 4 in Width x 10 in Height - TEXT: ATTENTION STATIC-SAFEGUARDED WORK AREA SCS ESDSIGN4X10
R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 4 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: ATTENTION STATIC-SAFEGUARDED WORK AREA.

R.S. Hughes Company carries a wide array of signs from emergency exit signs to motivational signs. Carefully analyze the designated area for sign placement and ensure you select the correct sign size. The overall dimensions for this product include: 4 in width and a 10 in height. Color is often an important factor for proper awareness and conveyance. This electrical safety sign is printed with a yellow background and text and/or image color(s) of black. Often, many signs include images to help clarify the text or are simply used to create the message themselves. This electrical safety sign is designed with the following image: work area symbol. In addition to dimension and color considerations make sure you also select the appropriate shape. This particular SKU is manufactured as a rectangle. This part is written in English with the following text: ATTENTION STATIC-SAFEGUARDED WORK AREA.

Buy Now

Technical Specifications

  DigiKey R. S. Hughes Company, Inc.
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number ESDSIGN4X10-ND SCS ESDSIGN4X10
Product Name Signs, Nameplates, Posters SCS ESD Paper Rectangle Yellow Electrical Safety Sign - 4 in Width x 10 in Height - TEXT: ATTENTION STATIC-SAFEGUARDED WORK AREA
Safety / Warning Type Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Label, Ce, 7.62X6.35Mm, Pk500; Label Type Te Connectivity - 72C2588 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 0.3000 inches (7.62 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
First Aid Signs - 146388 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 15.75 inches (400 mm)
View Details