Protektive Pak Edging Grommet, 1.2Mm, 10M; Grommet Type Pro Power ED-012

Description
EDGING GROMMET, 1.2MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.2mm; Grommet Colour:Natural; Product Range:-; SVHC:No RoHS Compliant: Yes
Description
EDGING GROMMET, 1.2MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.2mm; Grommet Colour:Natural; Product Range:-; SVHC:No RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Edging Grommet, 1.2Mm, 10M; Grommet Type Pro Power - 51R6510 - Newark, An Avnet Company
Chicago, IL, United States
Edging Grommet, 1.2Mm, 10M; Grommet Type Pro Power
51R6510
Edging Grommet, 1.2Mm, 10M; Grommet Type Pro Power 51R6510
EDGING GROMMET, 1.2MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.2mm; Grommet Colour:Natural; Product Range:-; SVHC:No RoHS Compliant: Yes

EDGING GROMMET, 1.2MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1.2mm; Grommet Colour:Natural; Product Range:-; SVHC:No RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 51R6510
Product Name Edging Grommet, 1.2Mm, 10M; Grommet Type Pro Power
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Spring-Fast Grommet Edging: High Heat Series -  - Device Technologies, Inc.
Specs
Shape Flexible Grommet / Edging
Overall Thickness 0.0197 to 0.1299 inch (0.5000 to 3.3 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 76.245 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
Brimgard™ Continuous Grommets, Polyethylene - BPG - BRIM Electronics, Inc.
Specs
Shape Flexible Grommet / Edging
Packaging Bulk Package
Groove Width 0.0260 to 0.2500 inch (0.6604 to 6.35 mm)
View Details