Protektive Pak Edging Grommet, 1Mm, 10M; Grommet Type Pro Power ED-010

Description
EDGING GROMMET, 1MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1mm; Grommet Colour:Natural; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes
Description
EDGING GROMMET, 1MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1mm; Grommet Colour:Natural; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Edging Grommet, 1Mm, 10M; Grommet Type Pro Power - 51R6509 - Newark, An Avnet Company
Chicago, IL, United States
Edging Grommet, 1Mm, 10M; Grommet Type Pro Power
51R6509
Edging Grommet, 1Mm, 10M; Grommet Type Pro Power 51R6509
EDGING GROMMET, 1MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1mm; Grommet Colour:Natural; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

EDGING GROMMET, 1MM, 10M; Grommet Type:Solid Edging; Cable Diameter Min:-; Cable Diameter Max:-; Grommet Material:PE (Polyethylene); Mounting Hole Dia:-; Panel Thickness Max:1mm; Grommet Colour:Natural; Product Range:-; SVHC:No SVHC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Grommets
Product Number 51R6509
Product Name Edging Grommet, 1Mm, 10M; Grommet Type Pro Power
Shape Flexible Grommet / Edging
Unlock Full Specs
to access all available technical data

Similar Products

Rubber Grommets - AN931-5-12 - Atlantic Rubber Company, Inc.
Atlantic Rubber Company, Inc.
Specs
Shape Round
Construction / Type One Piece
Inside Diameter 0.3125 inch (7.94 mm)
View Details
Grommet 7x6x36WS-CW WLL ton 25.973 -  - Certex UK
Specs
Shape Oval / Oblong
Outside Diameter 1.42 inch (36 mm)
Width 0.2756 inch (7 mm)
View Details
304 STAINLESS STEEL MULTI-PURPOSE GROMMET 3-15/64
Specs
Shape Round
Inside Diameter 2.31 inch (58.74 mm)
Overall Thickness 1.44 inch (36.51 mm)
View Details