Protektive Pak Cable Clamps; Cable Clamp / Clip Type Pro Power ECC-2

Description
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Propionate; Cable Clamp / Clip Colour:Amber; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes
Datasheet
Description
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Propionate; Cable Clamp / Clip Colour:Amber; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Clamps; Cable Clamp / Clip Type Pro Power - 32N1269 - Newark, An Avnet Company
Chicago, IL, United States
Cable Clamps; Cable Clamp / Clip Type Pro Power
32N1269
Cable Clamps; Cable Clamp / Clip Type Pro Power 32N1269
CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Propionate; Cable Clamp / Clip Colour:Amber; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

CABLE CLAMPS; Cable Clamp / Clip Type:Screw Mount Cable Clamp; Internal Diameter:3.2mm; Cable Clamp / Clip Material:Propionate; Cable Clamp / Clip Colour:Amber; External Length:-; External Width:12.7mm; Height:-; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Wire and Cable Clips
Product Number 32N1269
Product Name Cable Clamps; Cable Clamp / Clip Type Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Clamping Clip For Conduit Tubes - 8221050 - Altech Corp.
Specs
Type C Style Clip
Diameter 0.165 inch (4.2 mm)
Material Polyaminde
View Details
Nylon Cable Clamp - 7632 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Nylon
Diameter 0.500 inch (12.7 mm)
View Details
3 suppliers
Cable Clip Arrays - Flush Mount - HEYClip™ MaxRunner® - PennEngineering®
Specs
Type J Style Clip; Wire Saddle
Number of Wires 6 #
Material PPE & PS Noryl
View Details
Cable Clips & Clamps - 8178902 - RS Components, Ltd.
Specs
Type Push Mount Clip; Wire Saddle; Wire saddle
Diameter 0.421 inch (10.7 mm)
Material Nylon 66
View Details