Protektive Pak Heat Shrink, 4Mm, Transparent, 1.2M; Shrink Ratio Pro Power DWFC-4/1-X-STK

Description
HEAT SHRINK, 4MM, TRANSPARENT, 1.2M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet
Description
HEAT SHRINK, 4MM, TRANSPARENT, 1.2M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Heat Shrink, 4Mm, Transparent, 1.2M; Shrink Ratio Pro Power - 01M7388 - Newark, An Avnet Company
Chicago, IL, United States
Heat Shrink, 4Mm, Transparent, 1.2M; Shrink Ratio Pro Power
01M7388
Heat Shrink, 4Mm, Transparent, 1.2M; Shrink Ratio Pro Power 01M7388
HEAT SHRINK, 4MM, TRANSPARENT, 1.2M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

HEAT SHRINK, 4MM, TRANSPARENT, 1.2M; Shrink Ratio:4:1; I.D. Supplied - Imperial:0.157"; I.D. Supplied - Metric:4mm; Shrink Tubing / Boot Colour:Transparent; Length - Imperial:4ft; Length - Metric:1.22m; I.D. Recovered Max - RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Shrink Wrap and Stretch Films
Product Number 01M7388
Product Name Heat Shrink, 4Mm, Transparent, 1.2M; Shrink Ratio Pro Power
Unlock Full Specs
to access all available technical data

Similar Products

Pallet Wrap - 2401177 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Stretch
Width 400 mm (15.75 inches)
View Details
Stretch Film / Stretch Wrap - muv206080 - Industrial Carbide Saw & Tool Corp.
Industrial Carbide Saw & Tool Corp.
Specs
Type Shrink
Width 508 mm (20 inches)
View Details
Stretch film 70 to 80 gauge -  - Can-Do National Tape
Can-Do National Tape
Specs
Type Stretch
Material Polyethylene (PE, HDPE, UHMW PE)
Width 457 mm (18 inches)
View Details