Protektive Pak Double Sided Tape, Acrylic, 164Ftx1.97; Adhesive Type Pro Power DS50MM

Description
DOUBLE SIDED TAPE, ACRYLIC, 164FTX1.97"; Adhesive Type:Emulsion Acrylic; Tape Backing Material:Polyethylen e Film; Tape Colour:Blue; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:164.04ft; Roll Length - Metric:50m RoHS Compliant: No
Datasheet
Description
DOUBLE SIDED TAPE, ACRYLIC, 164FTX1.97"; Adhesive Type:Emulsion Acrylic; Tape Backing Material:Polyethylen e Film; Tape Colour:Blue; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:164.04ft; Roll Length - Metric:50m RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Double Sided Tape, Acrylic, 164Ftx1.97; Adhesive Type Pro Power - 24M1569 - Newark, An Avnet Company
Chicago, IL, United States
Double Sided Tape, Acrylic, 164Ftx1.97; Adhesive Type Pro Power
24M1569
Double Sided Tape, Acrylic, 164Ftx1.97; Adhesive Type Pro Power 24M1569
DOUBLE SIDED TAPE, ACRYLIC, 164FTX1.97"; Adhesive Type:Emulsion Acrylic; Tape Backing Material:Polyethylen e Film; Tape Colour:Blue; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:164.04ft; Roll Length - Metric:50m RoHS Compliant: No

DOUBLE SIDED TAPE, ACRYLIC, 164FTX1.97"; Adhesive Type:Emulsion Acrylic; Tape Backing Material:Polyethylene Film; Tape Colour:Blue; Total Tape Thickness:5.9 mil (0.15 mm); Roll Length - Imperial:164.04ft; Roll Length - Metric:50m RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Adhesive Tapes
Product Number 24M1569
Product Name Double Sided Tape, Acrylic, 164Ftx1.97; Adhesive Type Pro Power
Type Adhesive Tape; Industrial Tape
Unlock Full Specs
to access all available technical data