SCS Moisture Barrier Bag, Heat Seal, 7x20; Bag Type Scs D37720

Description
MOISTURE BARRIER BAG, HEAT SEAL, 7"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:7"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 7"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:7"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 7x20; Bag Type Scs - 02AC9271 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 7x20; Bag Type Scs
02AC9271
Moisture Barrier Bag, Heat Seal, 7x20; Bag Type Scs 02AC9271
MOISTURE BARRIER BAG, HEAT SEAL, 7"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:7"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 7"X20"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:7"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 02AC9271
Product Name Moisture Barrier Bag, Heat Seal, 7x20; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Packaging for Ceramic Inserts - 5-3/16 X 3-1/4 X 1 (132x82.75x26mm) MULTI BOX PP - MB132 - MOCAP LLC
Specs
Container Type Box
Height 1.19 inch (30.3 mm)
Width 3.5 inch (88.8 mm)
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details