SCS Anti-Static, ESD Bags, Materials D372424

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 24"" (609.6mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 24"" (609.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - D372424-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
D372424-ND
Anti-Static, ESD Bags, Materials D372424-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 24"" (609.6mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 24"" (609.6mm) X 24"" (609.6mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 24x24; Bag Type Scs - 02AC9267 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 24x24; Bag Type Scs
02AC9267
Moisture Barrier Bag, Heat Seal, 24x24; Bag Type Scs 02AC9267
MOISTURE BARRIER BAG, HEAT SEAL, 24"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:24"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 24"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:24"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D372424-ND 02AC9267
Product Name Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 24x24; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Protective Bag, 6.35-12.7 Diameter Lenses, 10 Quantity - LAB-25 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details