SCS Anti-Static, ESD Bags, Materials D371618

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP627-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP627-ND
Anti-Static, ESD Bags, Materials SCP627-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 16"" (406.4mm) X 18"" (457.2mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 16x18; Bag Type Scs - 02AC9261 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 16x18; Bag Type Scs
02AC9261
Moisture Barrier Bag, Heat Seal, 16x18; Bag Type Scs 02AC9261
MOISTURE BARRIER BAG, HEAT SEAL, 16"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:16"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 16"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:16"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number SCP627-ND 02AC9261
Product Name Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 16x18; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 48
Specs
Material Nylon
Width 48 inch (1219 mm)
View Details