SCS Anti-Static Control Products D371030

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D371030
Anti-Static Control Products D371030
MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3700, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs - 02AC9252 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs
02AC9252
Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs 02AC9252
MOISTURE BARRIER BAG, HEAT SEAL, 10"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 10"X30"; Bag Type:Moisture Barrier Bag; Length - Imperial:30"; Length - Metric:762mm; Width - Imperial:10"; Bag Thickness:106.68µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D371030 02AC9252
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 10x30; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth Graduated Mix Cup Clear 1 oz - EAMXCUP1 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details