SCS Moisture Barrier Bag, Heat Seal, 7x15; Bag Type Scs D34715

Description
MOISTURE BARRIER BAG, HEAT SEAL, 7"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 7"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 7x15; Bag Type Scs - 01AC7320 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 7x15; Bag Type Scs
01AC7320
Moisture Barrier Bag, Heat Seal, 7x15; Bag Type Scs 01AC7320
MOISTURE BARRIER BAG, HEAT SEAL, 7"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 7"X15"; Bag Type:Moisture Barrier Bag; Length - Imperial:15"; Length - Metric:381mm; Width - Imperial:7"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7320
Product Name Moisture Barrier Bag, Heat Seal, 7x15; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
Small Plastic Storage Boxes with Hinged Lids - 2X2X3/4 (51.5x51.5x19 mm) MULTI BOX PP - MB51 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 0.9488 inch (24.1 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details