SCS Moisture Barr Bag, Heat Seal, 9x6.25; Bag Type Scs D346.259

Description
MOISTURE BARR BAG, HEAT SEAL, 9"X6.25"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6.25"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARR BAG, HEAT SEAL, 9"X6.25"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6.25"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barr Bag, Heat Seal, 9x6.25; Bag Type Scs - 01AC7315 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barr Bag, Heat Seal, 9x6.25; Bag Type Scs
01AC7315
Moisture Barr Bag, Heat Seal, 9x6.25; Bag Type Scs 01AC7315
MOISTURE BARR BAG, HEAT SEAL, 9"X6.25"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6.25"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARR BAG, HEAT SEAL, 9"X6.25"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:6.25"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7315
Product Name Moisture Barr Bag, Heat Seal, 9x6.25; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 17 oz - EAMXCUP17 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Hard Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details