SCS Moisture Barrier Bag, Heat Seal, 5x7; Bag Type Scs D3457

Description
MOISTURE BARRIER BAG, HEAT SEAL, 5"X7"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:5"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 5"X7"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:5"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 5x7; Bag Type Scs - 01AC7313 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 5x7; Bag Type Scs
01AC7313
Moisture Barrier Bag, Heat Seal, 5x7; Bag Type Scs 01AC7313
MOISTURE BARRIER BAG, HEAT SEAL, 5"X7"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:5"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 5"X7"; Bag Type:Moisture Barrier Bag; Length - Imperial:7"; Length - Metric:177.8mm; Width - Imperial:5"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7313
Product Name Moisture Barrier Bag, Heat Seal, 5x7; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Miniature Plastic Boxes - 3X3 X 1-3/16 (76.5x76.5x 30.5 mm) MULTI BOX PP - MB76 - MOCAP LLC
Specs
Container Type Box
Material Plastic
Height 1.43 inch (36.2 mm)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details