SCS Anti-Static Control Products D34417

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 4
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 4
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D34417
Anti-Static Control Products D34417
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 4

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 4

Buy Now
Moisture Barrier Bag, Heat Seal, 4x17; Bag Type Scs - 01AC7310 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 4x17; Bag Type Scs
01AC7310
Moisture Barrier Bag, Heat Seal, 4x17; Bag Type Scs 01AC7310
MOISTURE BARRIER BAG, HEAT SEAL, 4"X17"; Bag Type:Moisture Barrier Bag; Length - Imperial:17"; Length - Metric:431.8mm; Width - Imperial:4"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 4"X17"; Bag Type:Moisture Barrier Bag; Length - Imperial:17"; Length - Metric:431.8mm; Width - Imperial:4"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D34417 01AC7310
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 4x17; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details
ATA Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details