SCS Anti-Static Control Products D342624

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 2
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D342624
Anti-Static Control Products D342624
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 2

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 2

Buy Now
Moisture Barrier Bag, Heat Seal, 26x24; Bag Type Scs - 01AC7301 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 26x24; Bag Type Scs
01AC7301
Moisture Barrier Bag, Heat Seal, 26x24; Bag Type Scs 01AC7301
MOISTURE BARRIER BAG, HEAT SEAL, 26"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:26"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 26"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:26"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D342624 01AC7301
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 26x24; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Laptop Bags - 688153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Container Type Bag
Material Plastic; 79% Recycled Polyester, 17% Polyester, 4% Polyvinyl Chloride
Width 12.6 inch (320 mm)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details