SCS Anti-Static Control Products D342428

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 2
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D342428
Anti-Static Control Products D342428
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 2

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 2

Buy Now
Moisture Barrier Bag, Heat Seal, 24x28; Bag Type Scs - 01AC7298 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 24x28; Bag Type Scs
01AC7298
Moisture Barrier Bag, Heat Seal, 24x28; Bag Type Scs 01AC7298
MOISTURE BARRIER BAG, HEAT SEAL, 24"X28"; Bag Type:Moisture Barrier Bag; Length - Imperial:28"; Length - Metric:711.2mm; Width - Imperial:24"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 24"X28"; Bag Type:Moisture Barrier Bag; Length - Imperial:28"; Length - Metric:711.2mm; Width - Imperial:24"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D342428 01AC7298
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 24x28; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Lead Lined Storage Containers -  - MarShield
Specs
Container Type Box
Material Steel
Application Radioactive Materials
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details