SCS SCS D342624, Dri-Shield 3400 Series Moisture Barrier Bag 26 in x 24 in D341824

Description
SCS D341824 Dri-Shield 3400 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 26 in x 24 in.
Request a Quote Datasheet
Description
SCS D341824 Dri-Shield 3400 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 26 in x 24 in.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SCS D342624, Dri-Shield 3400 Series Moisture Barrier Bag 26 in x 24 in - D341824 - Ellsworth Adhesives
Germantown, WI, USA
SCS D342624, Dri-Shield 3400 Series Moisture Barrier Bag 26 in x 24 in
D341824
SCS D342624, Dri-Shield 3400 Series Moisture Barrier Bag 26 in x 24 in D341824
SCS D341824 Dri-Shield 3400 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 26 in x 24 in.

SCS D341824 Dri-Shield 3400 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 26 in x 24 in.

Supplier's Site
Swedesboro, NJ, United States
Anti-Static Control Products
D341824
Anti-Static Control Products D341824
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

Buy Now
Anti-Static, ESD Bags, Materials - SCP620-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP620-ND
Anti-Static, ESD Bags, Materials SCP620-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 18"" (457.2mm) X 24"" (609.6mm)"

Buy Now Datasheet
Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs - 01AC7289 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs
01AC7289
Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs 01AC7289
MOISTURE BARRIER BAG, HEAT SEAL, 18"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 18"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Ellsworth Adhesives Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers Industrial Containers
Product Number D341824 D341824 SCP620-ND 01AC7289
Product Name SCS D342624, Dri-Shield 3400 Series Moisture Barrier Bag 26 in x 24 in Anti-Static Control Products Anti-Static, ESD Bags, Materials Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs
Container Type Bag Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details