SCS Anti-Static Control Products D341518

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D341518
Anti-Static Control Products D341518
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs - 01AC7285 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs
01AC7285
Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs 01AC7285
MOISTURE BARRIER BAG, HEAT SEAL, 15"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 15"X18"; Bag Type:Moisture Barrier Bag; Length - Imperial:18"; Length - Metric:457.2mm; Width - Imperial:15"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D341518 01AC7285
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 15x18; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM423 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.00-2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 1.91 inch (48.51 mm)
Width 0.8300 inch (21.08 mm)
View Details
Silicone Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details