SCS Anti-Static Control Products D341213

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D341213
Anti-Static Control Products D341213
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 12x13; Bag Type Scs - 01AC7278 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 12x13; Bag Type Scs
01AC7278
Moisture Barrier Bag, Heat Seal, 12x13; Bag Type Scs 01AC7278
MOISTURE BARRIER BAG, HEAT SEAL, 12"X13"; Bag Type:Moisture Barrier Bag; Length - Imperial:13"; Length - Metric:330.2mm; Width - Imperial:12"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 12"X13"; Bag Type:Moisture Barrier Bag; Length - Imperial:13"; Length - Metric:330.2mm; Width - Imperial:12"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D341213 01AC7278
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 12x13; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details