SCS Anti-Static, ESD Bags, Materials D341016

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 16"" (406.4mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 16"" (406.4mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP618-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP618-ND
Anti-Static, ESD Bags, Materials SCP618-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 16"" (406.4mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 16"" (406.4mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D341016
Anti-Static Control Products D341016
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 10x16; Bag Type Scs - 01AC7274 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 10x16; Bag Type Scs
01AC7274
Moisture Barrier Bag, Heat Seal, 10x16; Bag Type Scs 01AC7274
MOISTURE BARRIER BAG, HEAT SEAL, 10"X16"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:10"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 10"X16"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:10"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP618-ND D341016 01AC7274
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 10x16; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Protective Bag, 50.8-76.2 Diameter Lenses, 10 Quantity - LAB-27 - Newport MKS
Specs
Container Type Bag
Material White Hydroentangled Polyester
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details