SCS Anti-Static, ESD Bags, Materials D341012

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP513-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP513-ND
Anti-Static, ESD Bags, Materials SCP513-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 10"" (254mm) X 12"" (304.8mm)"

Buy Now Datasheet
Swedesboro, NJ, United States
Anti-Static Control Products
D341012
Anti-Static Control Products D341012
MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3400, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 10x12; Bag Type Scs - 01AC7272 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 10x12; Bag Type Scs
01AC7272
Moisture Barrier Bag, Heat Seal, 10x12; Bag Type Scs 01AC7272
MOISTURE BARRIER BAG, HEAT SEAL, 10"X12"; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 10"X12"; Bag Type:Moisture Barrier Bag; Length - Imperial:12"; Length - Metric:304.8mm; Width - Imperial:10"; Bag Thickness:101.6µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP513-ND D341012 01AC7272
Product Name Anti-Static, ESD Bags, Materials Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 10x12; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
10-Gallon Open-Head UN Rated Steel Drum - DRM685 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 10 gallons (37.85 liters)
View Details