SCS Anti-Static Control Products D3088

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 8
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D3088
Anti-Static Control Products D3088
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 8

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 8

Buy Now
Moisture Barrier Bag, Heat Seal, 8x8; Bag Type Scs - 01AC7258 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 8x8; Bag Type Scs
01AC7258
Moisture Barrier Bag, Heat Seal, 8x8; Bag Type Scs 01AC7258
MOISTURE BARRIER BAG, HEAT SEAL, 8"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:8"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 8"X8"; Bag Type:Moisture Barrier Bag; Length - Imperial:8"; Length - Metric:203.2mm; Width - Imperial:8"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D3088 01AC7258
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 8x8; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details