SCS Anti-Static, ESD Bags, Materials D30729

Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 29"" (736.6mm)"
Request a Quote Datasheet
Description
"Moisture Barrier Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 29"" (736.6mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Anti-Static, ESD Bags, Materials - SCP616-ND - DigiKey
Thief River Falls, MN, United States
Anti-Static, ESD Bags, Materials
SCP616-ND
Anti-Static, ESD Bags, Materials SCP616-ND
"Moisture Barrier Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 29"" (736.6mm)"

"Moisture Barrier Bag <10nJ Energy Shielding Silver 7"" (177.8mm) X 29"" (736.6mm)"

Buy Now Datasheet
SCS D30729, Dri-Shield 3000 Series Moisture Barrier Bag 7 in x 29 in - D30729 - Ellsworth Adhesives
Germantown, WI, USA
SCS D30729, Dri-Shield 3000 Series Moisture Barrier Bag 7 in x 29 in
D30729
SCS D30729, Dri-Shield 3000 Series Moisture Barrier Bag 7 in x 29 in D30729
SCS D30729 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 7 in x 29 in.

SCS D30729 Dri-Shield 3000 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 7 in x 29 in.

Supplier's Site
Moisture Barrier Bag, Heat Seal, 7x29; Bag Type Scs - 01AC7247 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 7x29; Bag Type Scs
01AC7247
Moisture Barrier Bag, Heat Seal, 7x29; Bag Type Scs 01AC7247
MOISTURE BARRIER BAG, HEAT SEAL, 7"X29"; Bag Type:Moisture Barrier Bag; Length - Imperial:29"; Length - Metric:736.6mm; Width - Imperial:7"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 7"X29"; Bag Type:Moisture Barrier Bag; Length - Imperial:29"; Length - Metric:736.6mm; Width - Imperial:7"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Ellsworth Adhesives Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers Industrial Containers
Product Number SCP616-ND D30729 01AC7247
Product Name Anti-Static, ESD Bags, Materials SCS D30729, Dri-Shield 3000 Series Moisture Barrier Bag 7 in x 29 in Moisture Barrier Bag, Heat Seal, 7x29; Bag Type Scs
Container Type Bag Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Plastic Case - Plastic-Cases - Isotech, Inc.
Specs
Material Plastic
View Details