SCS Moisture Barrier Bag, Heat Seal, 6x10; Bag Type Scs D30610

Description
MOISTURE BARRIER BAG, HEAT SEAL, 6"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Description
MOISTURE BARRIER BAG, HEAT SEAL, 6"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 6x10, part number 01AC7239, is designed to protect ESD sensitive and moisture sensitive electronics, particularly suitable for surface mount technology (SMT) items. Constructed from a laminate of nylon, foil, and polyethylene, this bag provides effective moisture barrier properties with a moisture vapor transmission rate (MVTR) of less than 0.0003 grams per 100 square inches per 24 hours. It features ESD protective and moisture sensitive warning symbols, ensuring compliance with industry standards such as ANSI/ESD S20.20 and IPC/JEDEC J-STD-033. The bag is heat sealable and can be used for vacuum packaging, with a thickness of 6 mils and a tensile strength of 3800 PSI. It also offers puncture resistance of 16 lbs and seal strength of 15 lbs. The product is free of amines, silicones, and heavy metals, and is RoHS compliant. It is intended for commercial use and is not listed under the Defense Standardization Program. For optimal performance, it is recommended to use the bag in conjunction with desiccants and humidity indicator cards.

Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 6x10, part number 01AC7239, is designed to protect ESD sensitive and moisture sensitive electronics, particularly suitable for surface mount technology (SMT) items. Constructed from a laminate of nylon, foil, and polyethylene, this bag provides effective moisture barrier properties with a moisture vapor transmission rate (MVTR) of less than 0.0003 grams per 100 square inches per 24 hours. It features ESD protective and moisture sensitive warning symbols, ensuring compliance with industry standards such as ANSI/ESD S20.20 and IPC/JEDEC J-STD-033. The bag is heat sealable and can be used for vacuum packaging, with a thickness of 6 mils and a tensile strength of 3800 PSI. It also offers puncture resistance of 16 lbs and seal strength of 15 lbs. The product is free of amines, silicones, and heavy metals, and is RoHS compliant. It is intended for commercial use and is not listed under the Defense Standardization Program. For optimal performance, it is recommended to use the bag in conjunction with desiccants and humidity indicator cards.

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 6x10; Bag Type Scs - 01AC7239 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 6x10; Bag Type Scs
01AC7239
Moisture Barrier Bag, Heat Seal, 6x10; Bag Type Scs 01AC7239
MOISTURE BARRIER BAG, HEAT SEAL, 6"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 6"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:6"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7239
Product Name Moisture Barrier Bag, Heat Seal, 6x10; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Instrument Cases - 1951550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material Aluminum; Anodised aluminium
Height 2.12 inch (53.8 mm)
Length 8.66 inch (220 mm)
View Details
55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details