SCS Anti-Static Control Products D3056

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 5
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 5
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D3056
Anti-Static Control Products D3056
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 5

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 5

Buy Now
Moisture Barrier Bag, Heat Seal, 5x6; Bag Type Scs - 01AC7237 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 5x6; Bag Type Scs
01AC7237
Moisture Barrier Bag, Heat Seal, 5x6; Bag Type Scs 01AC7237
MOISTURE BARRIER BAG, HEAT SEAL, 5"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:5"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 5"X6"; Bag Type:Moisture Barrier Bag; Length - Imperial:6"; Length - Metric:152.4mm; Width - Imperial:5"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D3056 01AC7237
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 5x6; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-1-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.8500 inch (21.59 mm)
Width 1.85 inch (46.99 mm)
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details