MOISTURE BARRIER BAG, DRI-SHIELD 3000, 3
MOISTURE BARRIER BAG, HEAT SEAL, 3"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:3"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
| Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Industrial Containers | Industrial Containers |
| Product Number | D30324 | 01AC7229 |
| Product Name | Anti-Static Control Products | Moisture Barrier Bag, Heat Seal, 3x24; Bag Type Scs |
| Container Type | Bag | Bag |