SCS Anti-Static Control Products D3023.75

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D3023.75
Anti-Static Control Products D3023.75
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 2

Buy Now
Moisture Barrier Bag, 2 X 3.75; Bag Type Scs - 01AC7223 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 2 X 3.75; Bag Type Scs
01AC7223
Moisture Barrier Bag, 2 X 3.75; Bag Type Scs 01AC7223
MOISTURE BARRIER BAG, 2" X 3.75"; Bag Type:Moisture Barrier; Width - Imperial:2"; Length - Imperial:3.75"; Length - Metric:95.3mm; Film Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Dri-Shield 3000 Series RoHS Compliant: Yes

MOISTURE BARRIER BAG, 2" X 3.75"; Bag Type:Moisture Barrier; Width - Imperial:2"; Length - Imperial:3.75"; Length - Metric:95.3mm; Film Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal; Product Range:Dri-Shield 3000 Series RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D3023.75 01AC7223
Product Name Anti-Static Control Products Moisture Barrier Bag, 2 X 3.75; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
Leather Goods -  - Royal Case Company, Inc.
Royal Case Company, Inc.
View Details
Hinged Containers - CVC-1.25-2 1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 2.41 inch (61.21 mm)
Width 1.03 inch (26.16 mm)
View Details