SCS Anti-Static Control Products D301824

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D301824
Anti-Static Control Products D301824
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs - 01AC7208 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs
01AC7208
Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs 01AC7208
MOISTURE BARRIER BAG, HEAT SEAL, 18"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 18"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:18"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet
Moisture Barrier Bag, 457.2Mm X 609.6Mm; Bag Type Scs - 85AC1727 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, 457.2Mm X 609.6Mm; Bag Type Scs
85AC1727
Moisture Barrier Bag, 457.2Mm X 609.6Mm; Bag Type Scs 85AC1727
MOISTURE BARRIER BAG, 457.2MM X 609.6MM; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:24"; Width - Metric:457.2mm; Length - Metric:609.6mm; Film Thickness:152.4µm; Bag Colour:Silver; Seal Type:Heat Seal; ProductRoHS Compliant: Yes

MOISTURE BARRIER BAG, 457.2MM X 609.6MM; Bag Type:Moisture Barrier; Width - Imperial:18"; Length - Imperial:24"; Width - Metric:457.2mm; Length - Metric:609.6mm; Film Thickness:152.4µm; Bag Colour:Silver; Seal Type:Heat Seal; ProductRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D301824 01AC7208
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 18x24; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Leather holster - tc78ex-ni-leather-holster - BARTEC
Specs
Height 1.8 inch (45.72 mm)
Length 3.9 inch (99.06 mm)
Width 7.3 inch (185 mm)
View Details
PIG® Overpack Salvage Drum - PAK725 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 95 gallons (360 liters)
View Details