SCS D3017.520 Dri-Shield 3700 Series Moisture Barrier Bag is made in the USA, appropriate for vacuum packaging and heat sealable. The aluminized bags are printed with a lot code for traceability and an ESD protective and moisture warning symbols. 17.5 in x 20 in.
MOISTURE BARRIER BAG, DRI-SHIELD 3000,
MOISTURE BARR BAG, HEAT SEAL, 20"X17.5"; Bag Type:Moisture Barrier Bag; Length - Imperial:20"; Length - Metric:508mm; Width - Imperial:17.5"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
| Ellsworth Adhesives | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Industrial Containers | Industrial Containers | Industrial Containers |
| Product Number | D3017.520 | D3017.520 | 01AC7200 |
| Product Name | SCS D3017.520 Dri-Shield® 3000 Series Moisture Barrier Bag 17.5 in x 20 in | Anti-Static Control Products | Moisture Barr Bag, Heat Seal, 20x17.5; Bag Type Scs |
| Container Type | Bag | Bag | Bag |