SCS Anti-Static Control Products D301624

Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1
Request a Quote
Description
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 16x24, part number 01AC7197, is designed to protect ESD sensitive and moisture sensitive electronics, particularly suitable for surface mount technology (SMT) items. Constructed from a laminate of nylon, foil, and polyethylene, this bag provides effective discharge shielding and minimizes the penetration of electric fields and electrostatic discharges. The bag features a moisture vapor transmission rate (MVTR) of less than 0.0003 grams per 100 square inches per 24 hours, ensuring a high level of moisture protection. It has a tensile strength of 3800 PSI and puncture resistance of 16 lbs, making it durable for various applications. The bag is heat sealable, with a seal strength of 15 lbs, and is suitable for vacuum packaging. This product meets several industry standards, including ANSI/ESD S20.20 and IPC/JEDEC J-STD-033, and is free from amines, silicones, and heavy metals. It is RoHS compliant and manufactured in the United States with globally sourced materials. The bag is printed with ESD protective and moisture sensitive warning symbols, enhancing traceability and safety during storage and transport.

Datasheet Summary
Powered by GS/AI

The Moisture Barrier Bag, Heat Seal, 16x24, part number 01AC7197, is designed to protect ESD sensitive and moisture sensitive electronics, particularly suitable for surface mount technology (SMT) items. Constructed from a laminate of nylon, foil, and polyethylene, this bag provides effective discharge shielding and minimizes the penetration of electric fields and electrostatic discharges. The bag features a moisture vapor transmission rate (MVTR) of less than 0.0003 grams per 100 square inches per 24 hours, ensuring a high level of moisture protection. It has a tensile strength of 3800 PSI and puncture resistance of 16 lbs, making it durable for various applications. The bag is heat sealable, with a seal strength of 15 lbs, and is suitable for vacuum packaging. This product meets several industry standards, including ANSI/ESD S20.20 and IPC/JEDEC J-STD-033, and is free from amines, silicones, and heavy metals. It is RoHS compliant and manufactured in the United States with globally sourced materials. The bag is printed with ESD protective and moisture sensitive warning symbols, enhancing traceability and safety during storage and transport.

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D301624
Anti-Static Control Products D301624
MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

MOISTURE BARRIER BAG, DRI-SHIELD 3000, 1

Buy Now
Moisture Barrier Bag, Heat Seal, 16x24; Bag Type Scs - 01AC7197 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 16x24; Bag Type Scs
01AC7197
Moisture Barrier Bag, Heat Seal, 16x24; Bag Type Scs 01AC7197
MOISTURE BARRIER BAG, HEAT SEAL, 16"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:16"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 16"X24"; Bag Type:Moisture Barrier Bag; Length - Imperial:24"; Length - Metric:609.6mm; Width - Imperial:16"; Bag Thickness:152.4µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D301624 01AC7197
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 16x24; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
55-Gallon Open-Head UN Rated Steel Drum with Bungs - DRM1973 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 24
Specs
Material Nylon
Width 24 inch (610 mm)
View Details