SCS Moisture Barrier Bag, Heat Seal, 8x16; Bag Type Scs D27816

Description
MOISTURE BARRIER BAG, HEAT SEAL, 8"X16"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 8"X16"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 8x16; Bag Type Scs - 01AC7161 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 8x16; Bag Type Scs
01AC7161
Moisture Barrier Bag, Heat Seal, 8x16; Bag Type Scs 01AC7161
MOISTURE BARRIER BAG, HEAT SEAL, 8"X16"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 8"X16"; Bag Type:Moisture Barrier Bag; Length - Imperial:16"; Length - Metric:406.4mm; Width - Imperial:8"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7161
Product Name Moisture Barrier Bag, Heat Seal, 8x16; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products