SCS Anti-Static Control Products D2779

Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 7
Request a Quote Datasheet
Description
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 7
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Anti-Static Control Products
D2779
Anti-Static Control Products D2779
MOISTURE BARRIER BAG, DRI-SHIELD 2700, 7

MOISTURE BARRIER BAG, DRI-SHIELD 2700, 7

Buy Now
Moisture Barrier Bag, Heat Seal, 7x9; Bag Type Scs - 01AC7159 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 7x9; Bag Type Scs
01AC7159
Moisture Barrier Bag, Heat Seal, 7x9; Bag Type Scs 01AC7159
MOISTURE BARRIER BAG, HEAT SEAL, 7"X9"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:7"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 7"X9"; Bag Type:Moisture Barrier Bag; Length - Imperial:9"; Length - Metric:228.6mm; Width - Imperial:7"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Industrial Containers Industrial Containers
Product Number D2779 01AC7159
Product Name Anti-Static Control Products Moisture Barrier Bag, Heat Seal, 7x9; Bag Type Scs
Container Type Bag Bag
Unlock Full Specs
to access all available technical data

Similar Products

55-Gallon Open-Head UN Rated Steel Drum - DRM1844 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Steel
Volume Capacity 55 gallons (208 liters)
View Details
Hinged Containers - CVC-2.00-3 1/4-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 3.12 inch (79.25 mm)
Width 1.9 inch (48.36 mm)
View Details
Aluminum Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Material Aluminum
View Details
Laurel Benchtop Laboratory Cases for One or Two 1/8 DIN Instruments -  - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details