SCS Moisture Barrier Bag, Heat Seal, 7x10; Bag Type Scs D27710

Description
MOISTURE BARRIER BAG, HEAT SEAL, 7"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:7"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 7"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:7"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 7x10; Bag Type Scs - 01AC7157 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 7x10; Bag Type Scs
01AC7157
Moisture Barrier Bag, Heat Seal, 7x10; Bag Type Scs 01AC7157
MOISTURE BARRIER BAG, HEAT SEAL, 7"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:7"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 7"X10"; Bag Type:Moisture Barrier Bag; Length - Imperial:10"; Length - Metric:254mm; Width - Imperial:7"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7157
Product Name Moisture Barrier Bag, Heat Seal, 7x10; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Ellsworth STACCUPS Mixing Cup Clear 4 oz - EAMXCUP4 - Ellsworth Adhesives
Specs
Container Type Cup
View Details
Soft Cases -  - Royal Case Company, Inc.
Royal Case Company, Inc.
Specs
Features Flexible
View Details
EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details