SCS Moisture Barrier Bag, Heat Seal, 3x5; Bag Type Scs D2735

Description
MOISTURE BARRIER BAG, HEAT SEAL, 3"X5"; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 3"X5"; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 3x5; Bag Type Scs - 01AC7144 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 3x5; Bag Type Scs
01AC7144
Moisture Barrier Bag, Heat Seal, 3x5; Bag Type Scs 01AC7144
MOISTURE BARRIER BAG, HEAT SEAL, 3"X5"; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 3"X5"; Bag Type:Moisture Barrier Bag; Length - Imperial:5"; Length - Metric:127mm; Width - Imperial:3"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7144
Product Name Moisture Barrier Bag, Heat Seal, 3x5; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Anti Static Packaging - 707120 - RS Components, Ltd.
Specs
Container Type Bag
Height 17.72 inch (450 mm)
Width 28.94 inch (735 mm)
View Details
Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details