SCS Moisture Barrier Bag, Heat Seal, 34x32; Bag Type Scs D273432

Description
MOISTURE BARRIER BAG, HEAT SEAL, 34"X32"; Bag Type:Moisture Barrier Bag; Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:34"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 34"X32"; Bag Type:Moisture Barrier Bag; Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:34"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 34x32; Bag Type Scs - 01AC7143 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 34x32; Bag Type Scs
01AC7143
Moisture Barrier Bag, Heat Seal, 34x32; Bag Type Scs 01AC7143
MOISTURE BARRIER BAG, HEAT SEAL, 34"X32"; Bag Type:Moisture Barrier Bag; Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:34"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

MOISTURE BARRIER BAG, HEAT SEAL, 34"X32"; Bag Type:Moisture Barrier Bag; Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:34"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7143
Product Name Moisture Barrier Bag, Heat Seal, 34x32; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

EVA SHELL CASE - SC series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Material Polyester • EVA
Application Suitable for storing delicate devices such as measuring instruments, medical equipment, tools, precision parts, and so on.
Height 2.36 to 6.1 inch (60 to 155 mm)
View Details
Hinged Containers - CVC-1.25-1/2-HL - Caplugs
Specs
Material Polypropylene (PP)
Height 0.5100 inch (12.95 mm)
Width 1.02 inch (25.91 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 36
Specs
Material Nylon
Width 36 inch (914 mm)
View Details