SCS Moisture Barrier Bag, Heat Seal, 32x32; Bag Type Scs D273232

Description
MOISTURE BARRIER BAG, HEAT SEAL, 32"X32"; Bag Type:Moisture Barrier Bag; Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:32"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet
Description
MOISTURE BARRIER BAG, HEAT SEAL, 32"X32"; Bag Type:Moisture Barrier Bag; Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:32"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Moisture Barrier Bag, Heat Seal, 32x32; Bag Type Scs - 01AC7142 - Newark, An Avnet Company
Chicago, IL, United States
Moisture Barrier Bag, Heat Seal, 32x32; Bag Type Scs
01AC7142
Moisture Barrier Bag, Heat Seal, 32x32; Bag Type Scs 01AC7142
MOISTURE BARRIER BAG, HEAT SEAL, 32"X32"; Bag Type:Moisture Barrier Bag; Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:32"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

MOISTURE BARRIER BAG, HEAT SEAL, 32"X32"; Bag Type:Moisture Barrier Bag; Length - Imperial:32"; Length - Metric:812.8mm; Width - Imperial:32"; Bag Thickness:177.8µm; Bag Color:Silver; Seal Type:Heat Seal RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Industrial Containers
Product Number 01AC7142
Product Name Moisture Barrier Bag, Heat Seal, 32x32; Bag Type Scs
Container Type Bag
Unlock Full Specs
to access all available technical data

Similar Products

Storage Containers/Vial Pigs -  - MarShield
Specs
Container Type Vial; Box
Material Steel; Lead Lined/Filled
View Details
Tight-Head UN Rated Poly Drum - DRM1136 - New Pig Corporation
Specs
Container Type Drum or Barrel
Material Polyethylene (PE)
Volume Capacity 55 gallons (208 liters)
View Details
Digital Panel Meter Benchtop Laboratory Cases - CASE1 - Laurel Electronics LLC
Specs
Material ABS
Height 3.17 inch (80.4 mm)
Length 8.66 inch (220 mm)
View Details
Carrying Case, Medium Pressure Lift Bags, 30
Specs
Material Nylon
Width 30 inch (762 mm)
View Details